Samtec Inc. Terminals HW-25-09-G-D-420-SM

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for surface mount applications with a pitch spacing of 2.54 mm. It features 50 contacts arranged in two rows, making it suitable for various PCB configurations. The header is RoHS compliant and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with options for gold or tin plating over nickel. This product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for surface mount applications with a pitch spacing of 2.54 mm. It features 50 contacts arranged in two rows, making it suitable for various PCB configurations. The header is RoHS compliant and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with options for gold or tin plating over nickel. This product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-25-09-G-D-420-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 40AC1493 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
40AC1493
Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 40AC1493
HEADER, 50 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 50 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-25-09-G-D-420-SM 40AC1493
Product Name Terminals Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
DDR4 SMT - 10151094-1311113LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Headers & Wire Housings - G125-MH11005M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details