Samtec Inc. Terminals HW-20-20-G-D-519-SM

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 mm (part number 40AC1341) is designed for surface mount applications with a pitch spacing of 2.54 mm. It features 40 contacts arranged in two rows, making it suitable for various electronic connections. The header is constructed with natural and black LCP insulator materials and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The SMT lead coplanarity is a maximum of 0.15 mm, which is critical for reliable soldering on PCBs. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended. This header is part of the HW-SM series and is non-standard and non-returnable, which may be a consideration for procurement.

Datasheet Summary
Powered by GS/AI

The Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 mm (part number 40AC1341) is designed for surface mount applications with a pitch spacing of 2.54 mm. It features 40 contacts arranged in two rows, making it suitable for various electronic connections. The header is constructed with natural and black LCP insulator materials and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The SMT lead coplanarity is a maximum of 0.15 mm, which is critical for reliable soldering on PCBs. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended. This header is part of the HW-SM series and is non-standard and non-returnable, which may be a consideration for procurement.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-20-20-G-D-519-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 40AC1341 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
40AC1341
Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 40AC1341
HEADER, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-20-20-G-D-519-SM 40AC1341
Product Name Terminals Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PTFE Insulated Threaded Feed-Thru Term - 11360 - Keystone Electronics Corp.
Specs
Voltage Rating 2 volts
View Details