Samtec Inc. Terminals HW-20-12-L-D-705-SM

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-20-12-L-D-705-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 40AC1252 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
40AC1252
Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 40AC1252
HEADER, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-20-12-L-D-705-SM 40AC1252
Product Name Terminals Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
TO-100 Socket-10pins - 4594 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 103321-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details