Samtec Inc. Terminals HW-15-12-L-D-688-SM

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 30 Contacts, 2 Rows, Surface Mount, 2.54 mm from the Samtec HW Series features a pitch spacing of 2.54 mm and is designed for surface mount applications. It has a total of 30 contacts arranged in two rows. The header is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. This product is suitable for various board and cable mates, making it versatile for different engineering applications.

Datasheet Summary
Powered by GS/AI

The Header, 30 Contacts, 2 Rows, Surface Mount, 2.54 mm from the Samtec HW Series features a pitch spacing of 2.54 mm and is designed for surface mount applications. It has a total of 30 contacts arranged in two rows. The header is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. This product is suitable for various board and cable mates, making it versatile for different engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-15-12-L-D-688-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 40AC0723 - Newark, An Avnet Company
Chicago, IL, United States
Header, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
40AC0723
Header, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 40AC0723
HEADER, 30 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 30 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-15-12-L-D-688-SM 40AC0723
Product Name Terminals Header, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Din 41612 Pcb Connector, Header, 64 Way; Product Range Amphenol Communications Solutions - 63K0381 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
TO-5 Socket-4pins - 4591 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details