The Header, 18 Contacts, 2 Rows, Surface Mount, 2.54 mm from the Samtec HW Series features a pitch spacing of 2.54 mm and is designed for surface mount applications. It has a total of 18 contacts arranged in two rows. The header is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. The product is suitable for lead-free soldering and has a maximum lead coplanarity of 0.15 mm. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.
High Temperature Flexible Board Stacking
HEADER, 18 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:18Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | HW-09-08-S-D-350-SM-A | 39AC9599 |
| Product Name | Terminals | Header, 18 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers |