Samtec Inc. Electronic Connector HW-08-15-TM-S-256-101

Description
CONN HDR 8POS 0.1 STACK T/H Product overview: HW-08-15-TM-S-256-10 1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-08-15-TM-S-25 6-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 8POS 0.1 STACK T/H Product overview: HW-08-15-TM-S-256-10 1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-08-15-TM-S-25 6-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-HW-08-15-TM-S-256-101
Electronic Connector 400-HW-08-15-TM-S-256-101
CONN HDR 8POS 0.1 STACK T/H Product overview: HW-08-15-TM-S-256-10 1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-08-15-TM-S-25 6-101 can be used for catalog matching and distributor lookup.

CONN HDR 8POS 0.1 STACK T/H Product overview: HW-08-15-TM-S-256-101 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-08-15-TM-S-256-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1062738-HW-08-15-TM-S-256-101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1062738-HW-08-15-TM-S-256-101
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1062738-HW-08-15-TM-S-256-101
Win Source Part Number: 1062738-HW-08-15-TM- S-256-101 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.273" (6.934mm) Length - Stack Height: 0.256" (6.502mm) Length - Tail: 0.101" (2.565mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole Alternative Parts (Cross-Reference): 22-05-2081; 3-644456-8; 640455-8; 22-03-2081; 640453-8; 22-28-4081; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Length - Overall Pin: 0.630" (16.002mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-08-15

Win Source Part Number: 1062738-HW-08-15-TM-S-256-101
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, HW
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.273" (6.934mm)
Length - Stack Height: 0.256" (6.502mm)
Length - Tail: 0.101" (2.565mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 22-05-2081; 3-644456-8; 640455-8; 22-03-2081; 640453-8; 22-28-4081;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.630" (16.002mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HW-08-15

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
HW-08-15-TM-S-256-101
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) HW-08-15-TM-S-256-101
CONN HDR 8POS 0.1 STACK T/H

CONN HDR 8POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-HW-08-15-TM-S-256-101 1062738-HW-08-15-TM-S-256-101 HW-08-15-TM-S-256-101
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11153-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1319759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details