Samtec Inc. Terminals HW-08-15-G-D-250-SM

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 mm (part number 39AC9499) is designed for surface mount applications with a pitch spacing of 2.54 mm. It features 16 contacts arranged in two rows, making it suitable for various electronic connections. The header is RoHS compliant and constructed with an insulator material of natural and black LCP, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. This component is part of the HW-SM series and is recommended for use with specific board and cable mates listed in the datasheet.

Datasheet Summary
Powered by GS/AI

The Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 mm (part number 39AC9499) is designed for surface mount applications with a pitch spacing of 2.54 mm. It features 16 contacts arranged in two rows, making it suitable for various electronic connections. The header is RoHS compliant and constructed with an insulator material of natural and black LCP, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. This component is part of the HW-SM series and is recommended for use with specific board and cable mates listed in the datasheet.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-08-15-G-D-250-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC9499 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
39AC9499
Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 39AC9499
HEADER, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-08-15-G-D-250-SM 39AC9499
Product Name Terminals Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details