High Temperature Flexible Board Stacking
HEADER, 8 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | HW-08-09-G-S-410-SM | 25T1539 |
| Product Name | Terminals | Header, 8 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers |