The Win Source Electronics part number 1063771-HW-07-20-L-D
Win Source Part Number: 1063771-HW-07-20-L-D
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, HW
Number of Positions: 14
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Length - Post (Mating): 0.317" (8.052mm)
Length - Stack Height: 0.748" (19.000mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.065" (27.051mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HW-07-20
CONN HDR 14POS 0.1 STACK SMD Product overview: HW-07-20-L-D-748-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-07-20-L-D-748
CONN HDR 14POS 0.1 STACK SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1063771-HW-07-20-L-D-748-SM | 400-HW-07-20-L-D-748-SM | HW-07-20-L-D-748-SM |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |