Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) HW-07-10-SM-D-490-110

Description
Win Source Part Number: 1094349-HW-07-10-SM- D-490-110 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 14 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.230" (5.842mm) Length - Stack Height: 0.490" (12.446mm) Length - Tail: 0.110" (2.800mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 90131-0767; N2514-6002RB; 5102159-2; 70246-1404; 90130-1214; TSW-107-07-G-D; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Length - Overall Pin: 0.830" (21.082mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-07-10
Request a Quote Datasheet
Description
Win Source Part Number: 1094349-HW-07-10-SM- D-490-110 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 14 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.230" (5.842mm) Length - Stack Height: 0.490" (12.446mm) Length - Tail: 0.110" (2.800mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 90131-0767; N2514-6002RB; 5102159-2; 70246-1404; 90130-1214; TSW-107-07-G-D; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Length - Overall Pin: 0.830" (21.082mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-07-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1094349-HW-07-10-SM-D-490-110 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1094349-HW-07-10-SM-D-490-110
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1094349-HW-07-10-SM-D-490-110
Win Source Part Number: 1094349-HW-07-10-SM- D-490-110 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 14 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.230" (5.842mm) Length - Stack Height: 0.490" (12.446mm) Length - Tail: 0.110" (2.800mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 90131-0767; N2514-6002RB; 5102159-2; 70246-1404; 90130-1214; TSW-107-07-G-D; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Length - Overall Pin: 0.830" (21.082mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-07-10

Win Source Part Number: 1094349-HW-07-10-SM-D-490-110
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, HW
Number of Positions: 14
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.230" (5.842mm)
Length - Stack Height: 0.490" (12.446mm)
Length - Tail: 0.110" (2.800mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 90131-0767; N2514-6002RB; 5102159-2; 70246-1404; 90130-1214; TSW-107-07-G-D;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.830" (21.082mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HW-07-10

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
400-HW-07-10-SM-D-490-110
Electronic Connector 400-HW-07-10-SM-D-490-110
CONN HDR 14POS 0.1 STACK T/H Product overview: HW-07-10-SM-D-490-11 0 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-07-10-SM-D-49 0-110 can be used for catalog matching and distributor lookup.

CONN HDR 14POS 0.1 STACK T/H Product overview: HW-07-10-SM-D-490-110 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-07-10-SM-D-490-110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1094349-HW-07-10-SM-D-490-110 400-HW-07-10-SM-D-490-110
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2431-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers