Samtec Inc. Terminals HW-07-08-S-D-250-SM

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 mm from the HW Series by Samtec features a pitch spacing of 2.54 mm and is designed for surface mount applications. It has a total of 14 contacts arranged in two rows. The header is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. The product is suitable for lead-free soldering and has a maximum lead coplanarity of 0.15 mm. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 mm from the HW Series by Samtec features a pitch spacing of 2.54 mm and is designed for surface mount applications. It has a total of 14 contacts arranged in two rows. The header is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. The product is suitable for lead-free soldering and has a maximum lead coplanarity of 0.15 mm. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-07-08-S-D-250-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC8978 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
39AC8978
Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 39AC8978
HEADER, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-07-08-S-D-250-SM 39AC8978
Product Name Terminals Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
DDR4 SMT - 10152217-0101J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details