Samtec Inc. Terminals HW-05-08-G-D-355-SM-A

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 mm from the HW Series by Samtec features a pitch spacing of 2.54 mm and is designed for surface mount applications. It has a total of 10 contacts arranged in two rows, making it suitable for various PCB configurations. The header is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with plating options available in gold or tin over nickel. This product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. It is recommended for use with mechanical board spacers for added stability in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 mm from the HW Series by Samtec features a pitch spacing of 2.54 mm and is designed for surface mount applications. It has a total of 10 contacts arranged in two rows, making it suitable for various PCB configurations. The header is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with plating options available in gold or tin over nickel. This product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. It is recommended for use with mechanical board spacers for added stability in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-05-08-G-D-355-SM-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC8281 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
39AC8281
Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 39AC8281
HEADER, 10 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-05-08-G-D-355-SM-A 39AC8281
Product Name Terminals Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - B5743-102-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Carriers for
Specs
Product Type IC Socket
View Details