High Temperature Flexible Board Stacking
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:HW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | HW-04-07-G-S-200-100 | 39AC7929 |
| Product Name | Terminals | Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers |