The Header, part number 39AC7851, features 6 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole contact termination type and is constructed from phosphor bronze, ensuring reliable electrical connectivity. The insulator material is black glass-filled polyester, providing durability and stability in various applications. This product is RoHS compliant and has an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is designed for use with a variety of cable mates, including SSW, SSQ, and ESW series connectors. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.
High Temperature Flexible Board Stacking
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:HW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | HW-03-15-S-D-300-090 | 39AC7851 |
| Product Name | Terminals | Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers |