Samtec Inc. Terminals HW-03-10-G-S-394-SM

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-03-10-G-S-394-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 3 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC7756 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec
39AC7756
Header, 3 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec 39AC7756
HEADER, 3 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 3 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-03-10-G-S-394-SM 39AC7756
Product Name Terminals Header, 3 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details