Samtec Inc. Terminals HW-02-11-G-S-465-SM

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Contacts, 1 Row, Surface Mount, 2.54 mm (part number 39AC7517) is designed for flexible board stacking applications. It features a pitch spacing of 2.54 mm and is constructed with a phosphor bronze contact material. The header is RoHS compliant and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The product supports surface mount technology and has a stacker height of 0.290 inches (7.37 mm). It is available with various lead styles and plating options, including gold and tin finishes. The header is suitable for use with a range of board mates and cable mates, making it versatile for different applications. Additionally, it is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. Engineers should consider this product for projects requiring reliable surface mount headers with specific stacking and thermal characteristics.

Datasheet Summary
Powered by GS/AI

The Header, 2 Contacts, 1 Row, Surface Mount, 2.54 mm (part number 39AC7517) is designed for flexible board stacking applications. It features a pitch spacing of 2.54 mm and is constructed with a phosphor bronze contact material. The header is RoHS compliant and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The product supports surface mount technology and has a stacker height of 0.290 inches (7.37 mm). It is available with various lead styles and plating options, including gold and tin finishes. The header is suitable for use with a range of board mates and cable mates, making it versatile for different applications. Additionally, it is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. Engineers should consider this product for projects requiring reliable surface mount headers with specific stacking and thermal characteristics.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-02-11-G-S-465-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 2 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC7517 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec
39AC7517
Header, 2 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec 39AC7517
HEADER, 2 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 2 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-02-11-G-S-465-SM 39AC7517
Product Name Terminals Header, 2 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - B5740-220-F-C-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103324-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
3 suppliers
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details