The Header, 2 Contacts, 1 Row, Surface Mount, 2.54 mm from the HW Series by Samtec features a pitch spacing of 2.54 mm and is designed for surface mount applications. It is constructed with a contact material of phosphor bronze and is RoHS compliant. The header supports a stacker height of 0.290 inches and is available in various lead styles, with options for different plating finishes including gold and tin. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This product is suitable for applications requiring reliable connectivity in compact spaces.
HEADER, 2 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 39AC7426 |
| Product Name | Header, 2 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers |