Samtec Inc. Connector, Header, 50Pos, 2Rows, 5.08Mm; Connector Systems Samtec HTSW-225-14-G-D

Description
CONNECTOR, HEADER, 50POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 50POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 50Pos, 2Rows, 5.08mm from Samtec features a through-hole design with a pitch spacing of 5.08mm and a total of 50 contacts arranged in two rows. It is compatible with various board mates including SSW, SSQ, SSM, and cable mates such as IDSD and IDSS. The connector is constructed from black glass-filled polyester for the TSW series and natural liquid crystal polymer for the HTSW series, ensuring durability and reliability. It supports a voltage rating of up to 550 VAC when mated with SSW connectors and has a current rating of up to 6.3 A per pin, depending on the mating configuration. The operating temperature range is from -55 °C to +125 °C with gold plating, and it is RoHS compliant. This connector is suitable for applications requiring high mating cycles and extended life.

Datasheet Summary
Powered by GS/AI

The Connector Header 50Pos, 2Rows, 5.08mm from Samtec features a through-hole design with a pitch spacing of 5.08mm and a total of 50 contacts arranged in two rows. It is compatible with various board mates including SSW, SSQ, SSM, and cable mates such as IDSD and IDSS. The connector is constructed from black glass-filled polyester for the TSW series and natural liquid crystal polymer for the HTSW series, ensuring durability and reliability. It supports a voltage rating of up to 550 VAC when mated with SSW connectors and has a current rating of up to 6.3 A per pin, depending on the mating configuration. The operating temperature range is from -55 °C to +125 °C with gold plating, and it is RoHS compliant. This connector is suitable for applications requiring high mating cycles and extended life.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 50Pos, 2Rows, 5.08Mm; Connector Systems Samtec - 39AC7367 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Rows, 5.08Mm; Connector Systems Samtec
39AC7367
Connector, Header, 50Pos, 2Rows, 5.08Mm; Connector Systems Samtec 39AC7367
CONNECTOR, HEADER, 50POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC7367
Product Name Connector, Header, 50Pos, 2Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers