The Connector, Header, 20Pos, 1Row, 5.08Mm (part number 39AC7357) is designed for board-to-board applications with a pitch spacing of 5.08 mm and a single row configuration. It features 20 contacts and utilizes a through-hole termination type. The connector is part of the HTSW series and is RoHS compliant. It is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is suitable for applications requiring high mating cycles and is recognized for its durability.
CONNECTOR, HEADER, 20POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 39AC7357 |
| Product Name | Connector, Header, 20Pos, 1Row, 5.08Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |