The Connector Header 39AC7331 is a single-row, 11-position connector with a pitch spacing of 5.08 mm. It features through-hole termination and is designed for board-to-board applications. The connector is part of the HTSW series and is RoHS compliant. It is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with options for gold or tin plating. The operating temperature range is from -55 °C to +125 °C when gold plated, and it supports a voltage rating of up to 550 VAC when mated with compatible connectors. The product is suitable for high mating cycles and is recognized for its extended life.
CONN HEADER VERT 11POS 5.08MM
CONNECTOR, HEADER, 11POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HTSW-211-15-G-S | 39AC7331 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Connector, Header, 11Pos, 1Row, 5.08Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |