Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-211-15-G-S-LL

Description
CONN HEADER VERT 11POS 5.08MM
Description
CONN HEADER VERT 11POS 5.08MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 39AC7332 is a through-hole type connector with 11 positions arranged in a single row and a pitch spacing of 5.08 mm. It is designed for board-to-board applications and is part of the HTSW series. The connector features a terminal material made of phosphor bronze and is available with gold or tin plating options. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and suitable for applications requiring high mating cycles.

Datasheet Summary
Powered by GS/AI

The Connector Header 39AC7332 is a through-hole type connector with 11 positions arranged in a single row and a pitch spacing of 5.08 mm. It is designed for board-to-board applications and is part of the HTSW series. The connector features a terminal material made of phosphor bronze and is available with gold or tin plating options. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and suitable for applications requiring high mating cycles.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-211-15-G-S-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-211-15-G-S-LL
CONN HEADER VERT 11POS 5.08MM

CONN HEADER VERT 11POS 5.08MM

Supplier's Site
Connector, Header, 11Pos, 1Row, 5.08Mm; Connector Systems Samtec - 39AC7332 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 11Pos, 1Row, 5.08Mm; Connector Systems Samtec
39AC7332
Connector, Header, 11Pos, 1Row, 5.08Mm; Connector Systems Samtec 39AC7332
CONNECTOR, HEADER, 11POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 11POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-211-15-G-S-LL 39AC7332
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 11Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products