Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-205-07-S-S

Description
CONN HEADER VERT 5POS 5.08MM
Datasheet
Description
CONN HEADER VERT 5POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-205-07-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-205-07-S-S
CONN HEADER VERT 5POS 5.08MM

CONN HEADER VERT 5POS 5.08MM

Supplier's Site
Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Samtec - 39AC7270 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Samtec
39AC7270
Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Samtec 39AC7270
CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-205-07-S-S 39AC7270
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data