Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-204-07-G-T

Description
CONN HEADER VERT 12POS 5.08MM
Datasheet
Description
CONN HEADER VERT 12POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-204-07-G-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-204-07-G-T
CONN HEADER VERT 12POS 5.08MM

CONN HEADER VERT 12POS 5.08MM

Supplier's Site
Connector, Header, 12Pos, 3Rows, 5.08Mm; Connector Systems Samtec - 39AC7244 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 3Rows, 5.08Mm; Connector Systems Samtec
39AC7244
Connector, Header, 12Pos, 3Rows, 5.08Mm; Connector Systems Samtec 39AC7244
CONNECTOR, HEADER, 12POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-204-07-G-T 39AC7244
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 12Pos, 3Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
10 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-10-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details