Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-203-07-G-Q

Description
CONN HEADER VERT 9POS 5.08MM
Datasheet
Description
CONN HEADER VERT 9POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-203-07-G-Q
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-203-07-G-Q
CONN HEADER VERT 9POS 5.08MM

CONN HEADER VERT 9POS 5.08MM

Supplier's Site
Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec - 39AC7211 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec
39AC7211
Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec 39AC7211
CONNECTOR, HEADER, 6POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-203-07-G-Q 39AC7211
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Fine-fit Connectors)   - XC5E-64 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Wrapping
View Details