Samtec Inc. Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec HTSW-202-15-L-S

Description
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec - 39AC7193 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec
39AC7193
Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec 39AC7193
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC7193
Product Name Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details