The Header, 2.54mm, Through Hole Vertical, 150 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a total of 150 contacts arranged in three rows, making it suitable for high-density connections. The header is compatible with various mating connectors, including SSW, SSQ, SSM, and others, ensuring versatility in applications. Constructed with a black glass-filled polyester insulator, the header is available with terminal materials made of phosphor bronze, plated with either gold or tin over nickel. It operates effectively within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. This product is RoHS compliant and lead-free solderable, making it suitable for modern electronic assembly processes. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. Overall, this header is a reliable choice for engineers seeking a robust and versatile connector solution for their projects.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T0250 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |