Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec HTSW-150-30-L-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:150Contacts ; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:150Contacts ; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec - 85T4623 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec
85T4623
Header, 2.54Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec 85T4623
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:150Contacts ; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:150Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4623
Product Name Header, 2.54Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
BNC (F) St. Clamp Connector for RG 58 Cable - ET-BFS-CT2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details