The Header, 2.54mm, Through Hole Vertical, 150 Position from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has three rows and a total of 150 contacts, with a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with options for gold or tin plating over nickel. The product is RoHS compliant and supports a wide operating temperature range of -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. Current ratings per pin also vary based on the mating connector, with maximum ratings up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T4560 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |