The Samtec Header, 2.54mm, Through Hole Vertical, 50 Position (part number 85T4389) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has a single row with 50 contacts and utilizes through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable. Current ratings per pin vary based on the mating connector type, with maximum ratings up to 6.3 A. This header is suitable for various applications and is compatible with multiple mating connector types.
CONN HEADER VERT 50POS 2.54MM
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HTSW-150-09-L-S | 85T4389 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |