The Header, 2.54mm, Through Hole Vertical, 100 Position (part number 85T4382) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 100 contacts arranged in two rows, making it suitable for high-density connections. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It supports an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, making it a suitable choice for environmentally conscious designs. The current rating per pin varies based on the mating connector type, with values up to 6.3 A.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 100 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T4382 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 100 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |