Samtec Inc. Connector, Header, 100Pos, 2Rows, 2.54Mm; Connector Systems Samtec HTSW-150-08-G-Q

Description
CONNECTOR, HEADER, 100POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 100POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 100Pos, 2Rows, 2.54mm from Samtec features a through-hole design with a pitch spacing of 2.54mm and accommodates 100 contacts across two rows. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester for the TSW version and natural liquid crystal polymer for the HTSW version. The terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated and -55°C to +105°C with tin plating. It has a voltage rating of up to 550 VAC depending on the mating connector type. The product is RoHS compliant and lead-free solderable for the HTSW version. Current ratings per pin vary based on the mating connector, with maximum ratings ranging from 4.3 A to 6.3 A.

Datasheet Summary
Powered by GS/AI

The Connector Header 100Pos, 2Rows, 2.54mm from Samtec features a through-hole design with a pitch spacing of 2.54mm and accommodates 100 contacts across two rows. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester for the TSW version and natural liquid crystal polymer for the HTSW version. The terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated and -55°C to +105°C with tin plating. It has a voltage rating of up to 550 VAC depending on the mating connector type. The product is RoHS compliant and lead-free solderable for the HTSW version. Current ratings per pin vary based on the mating connector, with maximum ratings ranging from 4.3 A to 6.3 A.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 100Pos, 2Rows, 2.54Mm; Connector Systems Samtec - 85T4365 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 100Pos, 2Rows, 2.54Mm; Connector Systems Samtec
85T4365
Connector, Header, 100Pos, 2Rows, 2.54Mm; Connector Systems Samtec 85T4365
CONNECTOR, HEADER, 100POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 100POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4365
Product Name Connector, Header, 100Pos, 2Rows, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1317G17-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers