The Header, 2.54mm, Through Hole Vertical, 100 Position (part number 85T4350) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 100 contacts arranged in two rows, making it suitable for high-density connections. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating ranging from 4.3 A to 6.3 A per pin, depending on the mating connector type. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. This product is RoHS compliant and lead-free solderable, making it a suitable choice for environmentally conscious designs.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 100 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T4350 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 100 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |