Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec HTSW-148-28-T-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec - 84T0092 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
84T0092
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec 84T0092
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0092
Product Name Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XH3 Half-pitch Board-to-Board Connectors - XH3B-2041-3A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
3 suppliers