Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec HTSW-148-19-L-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec - 84T0076 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
84T0076
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec 84T0076
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0076
Product Name Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers