Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec HTSW-148-08-G-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec - 85T4200 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
85T4200
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec 85T4200
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4200
Product Name Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111180 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Header - 103186-5 - Richardson RFPD
TE Connectivity
Specs
Connector Type Board Mount Connector
Termination Through-Hole
Mounting PCB
View Details
2 suppliers
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details