Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 88 Position; Connector Systems Samtec HTSW-144-10-F-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 88 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 88 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 88 Position (part number 85T4099) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 88 contacts, suitable for various configurations. The connector is made from black glass-filled polyester or natural liquid crystal polymer, depending on the variant, and utilizes phosphor bronze for the terminals with options for gold or tin plating over nickel. This product operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary based on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies depending on the mating connector type, with values up to 6.3 A. The header is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. Engineers should consider this header for projects requiring reliable and robust connections in compact spaces, particularly where high-density configurations are necessary.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 88 Position (part number 85T4099) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 88 contacts, suitable for various configurations. The connector is made from black glass-filled polyester or natural liquid crystal polymer, depending on the variant, and utilizes phosphor bronze for the terminals with options for gold or tin plating over nickel. This product operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary based on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies depending on the mating connector type, with values up to 6.3 A. The header is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. Engineers should consider this header for projects requiring reliable and robust connections in compact spaces, particularly where high-density configurations are necessary.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 88 Position; Connector Systems Samtec - 85T4099 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 88 Position; Connector Systems Samtec
85T4099
Header, 2.54Mm, Though Hole Vertical, 88 Position; Connector Systems Samtec 85T4099
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 88 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 88 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4099
Product Name Header, 2.54Mm, Though Hole Vertical, 88 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11112-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details