Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 120 Position; Connector Systems Samtec HTSW-140-28-L-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:120Contacts ; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:120Contacts ; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 120 Position; Connector Systems Samtec - 85T4050 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 120 Position; Connector Systems Samtec
85T4050
Header, 2.54Mm, Though Hole Vertical, 120 Position; Connector Systems Samtec 85T4050
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:120Contacts ; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 120 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:120Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4050
Product Name Header, 2.54Mm, Though Hole Vertical, 120 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details