The Samtec Header, part number 85T4014, features a 2.54 mm pitch and is designed for through-hole vertical mounting with 40 positions. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, making it a versatile choice for various electronic applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T4014 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |