The Header, 2.54mm, Through Hole Vertical, 80 Position (part number 83T9915) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 80 contacts, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product supports an operating temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating type. The header is RoHS compliant and lead-free solderable, making it suitable for modern electronic assembly processes. Engineers should consider this header for applications requiring reliable and robust connections in compact spaces.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 80 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83T9915 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 80 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |