Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 80 Position; Connector Systems Samtec HTSW-140-12-G-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 80 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 80 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 80 Position; Connector Systems Samtec - 85T3897 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 80 Position; Connector Systems Samtec
85T3897
Header, 2.54Mm, Though Hole Vertical, 80 Position; Connector Systems Samtec 85T3897
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 80 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 80 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T3897
Product Name Header, 2.54Mm, Though Hole Vertical, 80 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers