The Header, 2.54mm, Through Hole Vertical, 76 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 76 contacts arranged in 2 rows, making it suitable for high-density connections. The connector is RoHS compliant and offers a variety of terminal materials, including phosphor bronze with gold or tin plating options. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable and robust connections in various electronic devices.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 76 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T3747 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 76 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |