The Header, 2.54mm, Through Hole Vertical, 76 Position from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It is available in two rows with a total of 76 contacts. The connector is RoHS compliant and offers various plating options, including gold and tin over nickel. The operating temperature range is -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC for specific configurations. The current rating per pin can reach up to 6.3 A, depending on the mating type. This product is suitable for applications requiring reliable connectivity in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 76 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T3742 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 76 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |