The Header, 2.54mm, Through Hole Vertical, 72 Position (part number 85T3641) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 72 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with options for gold or tin plating over nickel. It supports a voltage rating of up to 550 VAC when mated with specific connectors. The current rating per pin varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable and robust connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 72 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T3641 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 72 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |