Samtec Inc. Header, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec HTSW-135-05-S-D

Description
HEADER, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC7049 - Newark, An Avnet Company
Chicago, IL, United States
Header, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC7049
Header, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC7049
HEADER, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC7049
Product Name Header, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XH3 Half-pitch Board-to-Board Connectors - XH3B-4042-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
5 suppliers
Anderson Power Products
View Details