The Header, 2.54mm, Through Hole Vertical, 68 Position (part number 85T3163) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 68 contacts, making it suitable for various electronic connections. The connector is RoHS compliant and offers a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with options for gold or tin plating over nickel. It supports a voltage rating of up to 550 VAC when mated with specific connectors, ensuring reliable performance in demanding environments. The current rating per pin varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is compatible with several mating connectors, including SSW, SSQ, and BCS series, providing flexibility in design and integration. The header is available in various configurations, including straight and right-angle versions, allowing for customization based on project requirements.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T3163 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |