Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec HTSW-134-16-G-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 85T3053, is a 2.54 mm pitch, through-hole vertical connector with 68 positions arranged in 2 rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Current ratings per pin vary based on the mating connector, with values up to 6.3 A.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 85T3053, is a 2.54 mm pitch, through-hole vertical connector with 68 positions arranged in 2 rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Current ratings per pin vary based on the mating connector, with values up to 6.3 A.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec - 85T3053 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec
85T3053
Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec 85T3053
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T3053
Product Name Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data