Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec HTSW-132-25-T-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec - 85T2901 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec
85T2901
Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec 85T2901
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 64 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T2901
Product Name Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminals - 2851.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers