The Header, 2.54mm, Through Hole Vertical, 64 Position (part number 85T2796) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 64 contacts, with a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product is RoHS compliant and supports a wide operating temperature range of -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. Current ratings per pin also vary based on the mating connector, with maximum ratings up to 6.3 A. This header is suitable for various applications and is compatible with multiple mating connector types.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 64 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T2796 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |