Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-132-08-TM-D

Description
CONN HEADER VERT 64POS 2.54MM
Datasheet
Description
CONN HEADER VERT 64POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-132-08-TM-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-132-08-TM-D
CONN HEADER VERT 64POS 2.54MM

CONN HEADER VERT 64POS 2.54MM

Supplier's Site
Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC7025 - Newark, An Avnet Company
Chicago, IL, United States
Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC7025
Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC7025
HEADER, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-132-08-TM-D 39AC7025
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y50M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMC (M) R/A Connector for RG316 Cable - ET-SCMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
4+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F2-02-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-4431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers