The Header, 2.54mm, Through Hole Vertical, 96 Position (part number 85T2662) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It consists of three rows with a total of 96 contacts, utilizing a through-hole termination type. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. The product is RoHS compliant and supports a wide operating temperature range from -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This header is suitable for various applications and is compatible with multiple mating connectors, making it a versatile choice for engineers.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T2662 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |